Texas Instruments Standard Linear and Logic Pwm Driver, 1 Channel, 1.5A, Soic-8, Full Reel; Supply Voltage Min Texas Instruments DRV103U

Description
PWM DRIVER, 1 CHANNEL, 1.5A, SOIC-8, FULL REEL; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:400mV; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 6 - Time on Label RoHS Compliant: Yes
Description
PWM DRIVER, 1 CHANNEL, 1.5A, SOIC-8, FULL REEL; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:400mV; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 6 - Time on Label RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Driver, 1 Channel, 1.5A, Soic-8, Full Reel; Supply Voltage Min Texas Instruments - 28X3372 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Driver, 1 Channel, 1.5A, Soic-8, Full Reel; Supply Voltage Min Texas Instruments
28X3372
Pwm Driver, 1 Channel, 1.5A, Soic-8, Full Reel; Supply Voltage Min Texas Instruments 28X3372
PWM DRIVER, 1 CHANNEL, 1.5A, SOIC-8, FULL REEL; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:400mV; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 6 - Time on Label RoHS Compliant: Yes

PWM DRIVER, 1 CHANNEL, 1.5A, SOIC-8, FULL REEL; Supply Voltage Min:8V; Supply Voltage Max:32V; No. of Outputs:1Outputs; Output Voltage:400mV; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 6 - Time on Label RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28X3372
Product Name Pwm Driver, 1 Channel, 1.5A, Soic-8, Full Reel; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Hex inverter - 74ABT04PW,118 - Nexperia B.V.
Specs
Technology TTL
Features RoHS
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
2 suppliers