Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U DRV103U

Description
Manufacturer: Texas Instruments Win Source Part Number: 014601-DRV103U Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014601-DRV103U Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U
DRV103U
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U DRV103U
Manufacturer: Texas Instruments Win Source Part Number: 014601-DRV103U Packaging: Tube/Rail Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 014601-DRV103U
Packaging: Tube/Rail
Features: Internal PWM, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 8 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV103U - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV103U
PMIC - Power Distribution Switches, Load Drivers DRV103U
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV103U DRV103U
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details