Automotive Grade 1, low-power 100BASE-T1 Ethernet PHY transceiver with xMII support & diagnostic too 36-VQFNP -40 to 125 Product overview: DP83TC811SWRNDTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83TC811SWRNDTQ
Manufacturer: Texas Instruments
Win Source Part Number: 917201-DP83TC811SWRN
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 4/4 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: DP83TC811
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DP83TC811SWRNDTQ
IC TXRX FULL/HALF 4/4 36VQFN
IC TXRX FULL/HALF 4/4 36VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-DP83TC811SWRNDTQ1 | 917201-DP83TC811SWRNDTQ1 | DP83TC811SWRNDTQ1 | DP83TC811SWRNDTQ1 |
| Product Name | Automotive Low-Power Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DP83TC811SWRNDTQ1 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 36-VQFN (6x6) | 36-VFQFN Exposed Pad |