Manufacturer: Texas Instruments
Win Source Part Number: 080615-DP83953VUL
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 160QFP
IC INTERFACE SPECIALIZED 160QFP
IC INTERFACE SPECIALIZED 160QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080615-DP83953VUL | DP83953VUL | DP83953VUL | DP83953VUL | 815-DP83953VUL |
| Product Name | Interface - Interface - Specialized - DP83953VUL | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | IC INTERFACE SPECIALIZED 160QFP |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other | 5V; Other; 5V | |
| Package Type | QFP; 160-PQFP (28x28) | QFP; 160-BFQFP | QFP; 160-BFQFP | QFP | QFP; 160-BFQFP |
| Technology | IEEE 802.3 | IEEE 802.3 |