Texas Instruments DP83910A CMOS SNI Serial Network Interface DP83910AV/63SN

Description
CMOS SNI Serial Network Interface 28-PLCC
Request a Quote Datasheet
Description
CMOS SNI Serial Network Interface 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83910A CMOS SNI Serial Network Interface - DP83910AV/63SN - Texas Instruments
Dallas, TX, United States
DP83910A CMOS SNI Serial Network Interface
DP83910AV/63SN
DP83910A CMOS SNI Serial Network Interface DP83910AV/63SN
CMOS SNI Serial Network Interface 28-PLCC

CMOS SNI Serial Network Interface 28-PLCC

Buy Now Datasheet
Interface - Interface - Specialized - DP83910AV/63SN - 772814-DP83910AV/63SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83910AV/63SN
772814-DP83910AV/63SN
Interface - Interface - Specialized - DP83910AV/63SN 772814-DP83910AV/63SN
Manufacturer: Texas Instruments Win Source Part Number: 772814-DP83910AV/63S N Packaging: Reel package Package: 28-LCC (J-Lead) Applications: Ethernet Network Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: DP83910A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): DP83910AV/63; DP83910AN/NOPB; DP83910AN; DP83822IRHBR; ECCN: 5A991.b.1 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 772814-DP83910AV/63SN
Packaging: Reel package
Package: 28-LCC (J-Lead)
Applications: Ethernet Network
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Serial
Family Name: DP83910A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): DP83910AV/63; DP83910AN/NOPB; DP83910AN; DP83822IRHBR;
ECCN: 5A991.b.1
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DP83910AV/63SN
Integrated Circuits (ICs) - Interface - Specialized DP83910AV/63SN
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site
Specialized - DP83910AV/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DP83910AV/63SN
Specialized DP83910AV/63SN
Ethernet Network Interface 28-PLCC (11.51x11.51)

Ethernet Network Interface 28-PLCC (11.51x11.51)

Buy Now
Interface - Specialized - DP83910AV/63SN - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DP83910AV/63SN
Interface - Specialized DP83910AV/63SN
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83910AV/63SN 772814-DP83910AV/63SN DP83910AV/63SN DP83910AV/63SN DP83910AV/63SN
Product Name DP83910A CMOS SNI Serial Network Interface Interface - Interface - Specialized - DP83910AV/63SN Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type DP83910A CMOS SNI Serial Network Interface Sensor Interface Sensor Interface Sensor Interface
Data Rate 10000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC 28-LCC (J-Lead) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053NSR - 006897-CD74HC4053NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers