Texas Instruments Dual Interface Transceiver IC DP83902AVJG

Description
2 CHANNEL(S), 10Mbps, LOCAL AREA NETWORK CONTROLLER, PQFP100, 14 X 14 MM, PLASTIC, QFP-100 Product overview: DP83902AVJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83902AVJG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 CHANNEL(S), 10Mbps, LOCAL AREA NETWORK CONTROLLER, PQFP100, 14 X 14 MM, PLASTIC, QFP-100 Product overview: DP83902AVJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83902AVJG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 753-DP83902AVJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
753-DP83902AVJG
Dual Interface Transceiver IC 753-DP83902AVJG
2 CHANNEL(S), 10Mbps, LOCAL AREA NETWORK CONTROLLER, PQFP100, 14 X 14 MM, PLASTIC, QFP-100 Product overview: DP83902AVJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83902AVJG can be used for catalog matching and distributor lookup.

2 CHANNEL(S), 10Mbps, LOCAL AREA NETWORK CONTROLLER, PQFP100, 14 X 14 MM, PLASTIC, QFP-100 Product overview: DP83902AVJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-DP83902AVJG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - DP83902AVJG - 080608-DP83902AVJG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - DP83902AVJG
080608-DP83902AVJG
Interface - Interface - Controllers - DP83902AVJG 080608-DP83902AVJG
Manufacturer: Texas Instruments Win Source Part Number: 080608-DP83902AVJG Packaging: Tube/Rail Protocol: Ethernet Standards: IEEE 802.3, 10 Base-T PHY Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-QFP (14x20) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 140mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080608-DP83902AVJG
Packaging: Tube/Rail
Protocol: Ethernet
Standards: IEEE 802.3, 10 Base-T PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-QFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-DP83902AVJG 080608-DP83902AVJG
Product Name Dual Interface Transceiver IC Interface - Interface - Controllers - DP83902AVJG
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Line Interface ICs - 1907203P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details