Texas Instruments High-Performance Analog VQFN Interface Transceiver IC DP83869HMRGZR

Description
Extended temperature, high-immunity gigabit Ethernet PHY transceiver with copper & fiber interface 48-VQFN -40 to 125 Product overview: DP83869HMRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83869HMRGZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Extended temperature, high-immunity gigabit Ethernet PHY transceiver with copper & fiber interface 48-VQFN -40 to 125 Product overview: DP83869HMRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83869HMRGZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Interface Transceiver IC
710-DP83869HMRGZR
VQFN Interface Transceiver IC 710-DP83869HMRGZR
Extended temperature, high-immunity gigabit Ethernet PHY transceiver with copper & fiber interface 48-VQFN -40 to 125 Product overview: DP83869HMRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83869HMRGZR can be used for catalog matching and distributor lookup.

Extended temperature, high-immunity gigabit Ethernet PHY transceiver with copper & fiber interface 48-VQFN -40 to 125 Product overview: DP83869HMRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83869HMRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1055902-DP83869HMRGZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1055902-DP83869HMRGZR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1055902-DP83869HMRGZR
Win Source Part Number: 1055902-DP83869HMRGZ R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.15V ~ 3.45V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83869HMRGZRTR Base Product Number: DP83869

Win Source Part Number: 1055902-DP83869HMRGZR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.15V ~ 3.45V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83869HMRGZRTR
Base Product Number: DP83869

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83869HMRGZR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83869HMRGZR
Drivers, Receivers, Transceivers DP83869HMRGZR
IC TRANSCEIVER 1/1 48VQFN

IC TRANSCEIVER 1/1 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DP83869HMRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DP83869HMRGZR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83869HMRGZR
IC TRANSCEIVER 1/1 48VQFN

IC TRANSCEIVER 1/1 48VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DP83869HMRGZR 1055902-DP83869HMRGZR DP83869HMRGZR DP83869HMRGZR
Product Name VQFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details