Texas Instruments Interface - Interface - Specialized - DP83850CVF DP83850CVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 080605-DP83850CVF Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 132-PQFP (24.13x24.13) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080605-DP83850CVF Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 132-PQFP (24.13x24.13) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DP83850CVF - 080605-DP83850CVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83850CVF
080605-DP83850CVF
Interface - Interface - Specialized - DP83850CVF 080605-DP83850CVF
Manufacturer: Texas Instruments Win Source Part Number: 080605-DP83850CVF Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 132-PQFP (24.13x24.13) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080605-DP83850CVF
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 132-PQFP (24.13x24.13)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - DP83850CVF - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DP83850CVF
Interface - Specialized DP83850CVF
IC INTERFACE SPECIALIZED 132PQFP

IC INTERFACE SPECIALIZED 132PQFP

Supplier's Site Datasheet
Specialized - DP83850CVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DP83850CVF
Specialized DP83850CVF
Interface 132-PQFP (24.13x24.13)

Interface 132-PQFP (24.13x24.13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DP83850CVF
Integrated Circuits (ICs) - Interface - Specialized DP83850CVF
IC INTERFACE SPECIALIZED 132PQFP

IC INTERFACE SPECIALIZED 132PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 080605-DP83850CVF DP83850CVF DP83850CVF DP83850CVF
Product Name Interface - Interface - Specialized - DP83850CVF Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details