The DP83849CVSX/NOPB is a dual-port 10/100 Mb/s Ethernet physical layer transceiver designed for commercial and industrial applications requiring redundant or managed network connectivity. It is housed in an 80-pin TQFP package measuring 12 mm × 12 mm and operates within a temperature range of 0°C to 70°C. The device supports MII and RMII interfaces, features auto-MDIX, energy detection mode, and includes cable diagnostics with TDR-based length detection and real-time link quality monitoring. Power consumption is typically less than 600 mW under 3.3V operation, and it complies with IEEE 802.3u standards for 10BASE-T and 100BASE-TX. The part is supplied on tape and reel with a 1000-unit quantity per reel.
PHYTER DUAL Comm Temp Dual Port 10/100 Mb/s Eth Phys Layer Transceiver 80-TQFP 0 to 70
Commercial temperature, dual-port 10/100-Mbps Ethernet PHY transceiver 80-TQFP 0 to 70 Product overview: DP83849CVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83849CVSX/NOPB
Win Source Part Number: 986643-DP83849CVSX/N
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Voltage - Supply: 3V ~ 3.6V
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
HTSUS: 0000.00.0000
Mfr: National Semiconductor
Other Names: TEXNSCDP83849CVSX/NO
IC TRANSCEIVER 2/2 80TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83849CVSX/NOPB | 710-DP83849CVSX/NOPB | 986643-DP83849CVSX/NOPB | DP83849CVSX/NOPB |
| Product Name | DP83849C PHYTER DUAL Comm Temp Dual Port 10/100 Mb/s Eth Phys Layer Transceiver | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | TQFP | TQFP | QFP; 80-TQFP |