Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848TSQ/NOPB DP83848TSQ/NOPB

Description
Ethernet Transceiver, 1-Trnsvr, CMOS
Request a Quote Datasheet
Description
Ethernet Transceiver, 1-Trnsvr, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DP83848TSQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, 1-Trnsvr, CMOS

Ethernet Transceiver, 1-Trnsvr, CMOS

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83848TSQ/NOPB - 000799-DP83848TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848TSQ/NOPB
000799-DP83848TSQ/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848TSQ/NOPB 000799-DP83848TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 000799-DP83848TSQ/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000799-DP83848TSQ/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848TSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848TSQ/NOPB
Drivers, Receivers, Transceivers DP83848TSQ/NOPB
1/1 Transceiver Ethernet 40-WQFN (6x6)

1/1 Transceiver Ethernet 40-WQFN (6x6)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number DP83848TSQ/NOPB 000799-DP83848TSQ/NOPB DP83848TSQ/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848TSQ/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details