Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG MC74VHC125DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926327-MC74VHC125DG Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926327-MC74VHC125DG Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG
926327-MC74VHC125DG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG 926327-MC74VHC125DG
Manufacturer: ON Semiconductor Win Source Part Number: 926327-MC74VHC125DG Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 926327-MC74VHC125DG
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 926327-MC74VHC125DG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details