The DP83848M is a single-port 10/100 Mb/s Ethernet transceiver designed for space-sensitive embedded systems, featuring a 6.00 mm × 6.00 mm WQFN-40 package. It operates with a 3.3-V MAC interface, supports MII and RMII interfaces, includes Auto-MDIX, and provides an integrated 25-MHz clock output. The device offers ESD protection exceeding 4 kV Human Body Model and operates with a commercial temperature range of 0°C to 70°C.
DP83848M PHYTER Mini - Commercial Temperature Single 10/100 Ethernet Transceiver 40-WQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1168423-DP83848MSQ/N
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: DP83848M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WQFN (6x6)
Alternative Parts (Cross-Reference): KSZ8091RNDIA; KSZ8081RNDCA; KSZ9031RNXVA;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices
Ethernet PHY 100Mbps 3.3V 1-CH WQFN-40 T/R Product overview: DP83848MSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MSQ/NOPB can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 40WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83848MSQ/NOPB | 1168423-DP83848MSQ/NOPB | 710-DP83848MSQ/NOPB | DP83848MSQ/NOPB |
| Product Name | DP83848M DP83848M PHYTER Mini - Commercial Temperature Single 10/100 Ethernet Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - DP83848MSQ/NOPB | 3.3V Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Package Type | WQFN | 40-WFQFN Exposed Pad |