The DP83848IVVX/NOPB is a single-port 10/100 Mb/s Ethernet physical layer transceiver in a 48-pin LQFP package measuring 7.00 mm × 7.00 mm, designed for industrial applications with an operating temperature range of -40°C to 85°C. It supports MII and RMII interfaces, features Auto-MDIX, energy detection mode, and complies with IEEE 802.3 standards. The device operates from a 3.3-V supply with typical power consumption below 270 mW and includes programmable LED drivers for link, speed, activity, duplex, and collision status.
PHYTER Industrial Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 48-LQFP -40 to 85
Ethernet PHY 100Mbps 3.3V LQFP 48-Pin T/R Product overview: DP83848IVVX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848IVVX/NOPB
1 Transceiver LQFP-48(7x7) Ethernet ICs ROHS
IC TRANSCEIVER 1/1 48LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83848IVVX/NOPB | 710-DP83848IVVX/NOPB | DP83848IVVX/NOPB | DP83848IVVX/NOPB |
| Product Name | DP83848I PHYTER Industrial Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver | 3.3V Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> Ethernet ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | UART | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |