DsPHYTER II - Single 10/100 Ethernet Transceiver 56-WQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 089901-DP83847ALQA56
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: DP83847
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-WQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): HBIXE973HCA3SE001; GCIXP973EAA3SE000; 1893BKT; HBIXE973HCA3SE000;
Introduction Date: February 01, 2002
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DsPHYTER II - Single 10/100 Ethernet Transceiver 56-WQFN 0 to 70 Product overview: DP83847ALQA56A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83847ALQA56A can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83847ALQA56A | 089901-DP83847ALQA56A | 710-DP83847ALQA56A |
| Product Name | DP83847 DsPHYTER II - Single 10/100 Ethernet Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - DP83847ALQA56A | Interface Transceiver IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |