Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI32261-C-GM

Description
Win Source Part Number: 1260797-SI32261-C-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 37 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.13V ~ 3.47V Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32261 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260797-SI32261-C-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 37 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.13V ~ 3.47V Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32261 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260797-SI32261-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260797-SI32261-C-GM
Integrated Circuits (ICs) - Interface - Telecom 1260797-SI32261-C-GM
Win Source Part Number: 1260797-SI32261-C-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 37 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.13V ~ 3.47V Package / Case: 60-WFQFN Exposed Pad Supplier Device Package: 60-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32261 Product Status: Obsolete

Win Source Part Number: 1260797-SI32261-C-GM
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 1
Standard Package: 37
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32261
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 702-SI32261-C-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32261-C-GM
Interface Transceiver IC 702-SI32261-C-GM
IC TELECOM INTERFACE 60QFN Product overview: SI32261-C-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32261-C-GM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 60QFN Product overview: SI32261-C-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32261-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - SI32261-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32261-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32261-C-GM
Integrated Circuits (ICs) - Interface - Telecom SI32261-C-GM
IC TELECOM INTERFACE 60QFN

IC TELECOM INTERFACE 60QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260797-SI32261-C-GM 702-SI32261-C-GM SI32261-C-GM SI32261-C-GM
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface; Codec Transceiver Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Controllers - CY7C65640A-LTXCT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2439-A-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers
Power Switch ICs - 2604753 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers