Texas Instruments High-Performance Analog Interface - Interface - Specialized - DP83822HRHBR DP83822HRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 869222-DP83822HRHBR Features: Ethernet Interface 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DP83822 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48529-2, 296-48529-1, DP83822HRHBR-ND, 296-48529-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869222-DP83822HRHBR Features: Ethernet Interface 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DP83822 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48529-2, 296-48529-1, DP83822HRHBR-ND, 296-48529-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DP83822HRHBR - 869222-DP83822HRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83822HRHBR
869222-DP83822HRHBR
Interface - Interface - Specialized - DP83822HRHBR 869222-DP83822HRHBR
Manufacturer: Texas Instruments Win Source Part Number: 869222-DP83822HRHBR Features: Ethernet Interface 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DP83822 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48529-2, 296-48529-1, DP83822HRHBR-ND, 296-48529-6

Manufacturer: Texas Instruments
Win Source Part Number: 869222-DP83822HRHBR
Features: Ethernet Interface 32-VQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DP83822
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48529-2, 296-48529-1, DP83822HRHBR-ND, 296-48529-6

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
407-DP83822HRHBR
VQFN Interface Transceiver IC 407-DP83822HRHBR
10/100Mbps Ethernet PHY Transceiver, 32-VQFN, -40 to 125C Product overview: DP83822HRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DP83822HRHBR can be used for catalog matching and distributor lookup.

10/100Mbps Ethernet PHY Transceiver, 32-VQFN, -40 to 125C Product overview: DP83822HRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DP83822HRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - DP83822HRHBR - ODG (Origin Data Global)
Shenzhen, China
Specialized
DP83822HRHBR
Specialized DP83822HRHBR
IC INTERFACE SPECIALIZED 32VQFN

IC INTERFACE SPECIALIZED 32VQFN

Supplier's Site Datasheet
Interface - Specialized - DP83822HRHBR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DP83822HRHBR
Interface - Specialized DP83822HRHBR
IC INTERFACE SPECIALIZED 32VQFN

IC INTERFACE SPECIALIZED 32VQFN

Supplier's Site Datasheet
Specialized - DP83822HRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DP83822HRHBR
Specialized DP83822HRHBR
Ethernet Interface 32-VQFN (5x5)

Ethernet Interface 32-VQFN (5x5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DP83822HRHBR
Integrated Circuits (ICs) - Interface - Specialized DP83822HRHBR
IC INTERFACE SPECIALIZED 32VQFN

IC INTERFACE SPECIALIZED 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 869222-DP83822HRHBR 407-DP83822HRHBR DP83822HRHBR DP83822HRHBR DP83822HRHBR DP83822HRHBR
Product Name Interface - Interface - Specialized - DP83822HRHBR VQFN Interface Transceiver IC Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Package Type 32-VQFN (5x5) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32267-C-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface - Specialized - AD9393BBCZRL-80 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type 76-TFBGA, CSPBGA
View Details
Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details