Texas Instruments Interface - Drivers, Receivers, Transceivers DP83640TVV/NOPB

Description
IC TRANSCEIVER 48LQFP
Datasheet
Description
IC TRANSCEIVER 48LQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DP83640TVV/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DP83640TVV/NOPB
Interface - Drivers, Receivers, Transceivers DP83640TVV/NOPB
IC TRANSCEIVER 48LQFP

IC TRANSCEIVER 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DP83640TVV/NOPB
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details