Qorvo 24 - 30 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0221

Description
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0210 IF Up/Down Converter IC or AWMF-0224 Dual Channel IF Transceiver IC for a full RF solution.
Request a Quote Datasheet
Description
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0210 IF Up/Down Converter IC or AWMF-0224 Dual Channel IF Transceiver IC for a full RF solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Greensboro, NC, United States
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer
AWMF-0221
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer AWMF-0221
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0210 IF Up/Down Converter IC or AWMF-0224 Dual Channel IF Transceiver IC for a full RF solution.

Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage.

The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations.

Consider AWMF-0210 IF Up/Down Converter IC or AWMF-0224 Dual Channel IF Transceiver IC for a full RF solution.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0221
Product Name 24 - 30 GHz Dual Polarization Quad 4x2 Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details