Texas Instruments DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support DP83620SQE/NOPB

Description
Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85
Request a Quote Datasheet
Description
Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support - DP83620SQE/NOPB - Texas Instruments
Dallas, TX, United States
DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support
DP83620SQE/NOPB
DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support DP83620SQE/NOPB
Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85

Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-DP83620SQE/NOPB
3.3V Interface Transceiver IC 710-DP83620SQE/NOPB
1-CH Ethernet PHY 100Mbps 3.3V WQFN EP T/R Product overview: DP83620SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83620SQE/NOPB can be used for catalog matching and distributor lookup.

1-CH Ethernet PHY 100Mbps 3.3V WQFN EP T/R Product overview: DP83620SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83620SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQE/NOPB - 000783-DP83620SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQE/NOPB
000783-DP83620SQE/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQE/NOPB 000783-DP83620SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 000783-DP83620SQE/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000783-DP83620SQE/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83620SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83620SQE/NOPB
Drivers, Receivers, Transceivers DP83620SQE/NOPB
IC TRANSCEIVER 1/1 48WQFN

IC TRANSCEIVER 1/1 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83620SQE/NOPB 710-DP83620SQE/NOPB 000783-DP83620SQE/NOPB DP83620SQE/NOPB
Product Name DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQE/NOPB Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details