Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74FCT3573AQG

Description
IC D-TYPE TRANSP SGL 8:8 20QSOP
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74FCT3573AQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT3573AQG
Integrated Circuits (ICs) - Logic - Latches 74FCT3573AQG
IC D-TYPE TRANSP SGL 8:8 20QSOP

IC D-TYPE TRANSP SGL 8:8 20QSOP

Supplier's Site
Latches - 74FCT3573AQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT3573AQG 74FCT3573AQG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH16373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LVCH162373APVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Flip Flops - 4724BDC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Octal Latched Transceiver - 74FCT543CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details