DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: DM6446ANB6C2127VC from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM6446ANB6C2127V
IC SOC DIGITAL MEDIA 361NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 772756-DM6446ANB6C21
Series: TMS320DM644x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: DM6446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC SOC DIGITAL MEDIA 361NFBGA
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6446AZWT
IC SOC DIGITAL MEDIA 361NFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-DM6446ANB6C2127VC | DM6446ANB6C2127VC-ND | 772756-DM6446ANB6C2127VC | DM6446ANB6C2127VC | 815-DM6446ANB6C2127VC | DM6446ANB6C2127VC |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - DM6446ANB6C2127VC | Embedded - DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6446AZWT | DSP (Digital Signal Processors) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.20V | 1.2V | |||
| Package Type | Other; 361-LFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA |