DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR21F from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR21F can be used for catalog matching and distributor lookup.
IC DGTL MEDIA PROCESSOR 609FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 772750-DM388AAAR21F
Series: DM38x DaVinci Video SOC
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 609-LFBGA, FCBGA
Mounting: SMD
Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate: 1GHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: DM388
Categories: Integrated Circuits (ICs)
Manufacturer Package: 609-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM388AAAR11; DM388AAAR11F; DM385AAAR01;
ECCN: 5A992.c
Country of Origin: Japan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC DGTL MEDIA PROCESSOR 609FCBGA
IC DGTL MEDIA PROCESSOR 609FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-DM388AAAR21F | DM388AAAR21F-ND | 772750-DM388AAAR21F | DM388AAAR21F | DM388AAAR21F |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR21F | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.1V, 1.2V, 1.35V | |||
| Package Type | Other; 609-LFBGA, FCBGA | BGA; Other; 609-LFBGA, FCBGA | |||
| Pin Count | 609 |