Texas Instruments High-Performance Analog Display Drivers DLPC3470CZEZ

Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet
Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-50296-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-50296-ND
Display Drivers 296-50296-ND
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368324-DLPC3470CZEZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1368324-DLPC3470CZEZ
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1368324-DLPC3470CZEZ
Win Source Part Number: 1368324-DLPC3470CZEZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Base Product Number: DLPC3470 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.045V ~ 1.155V Current - Supply: 106 mA Display Type: DLP Interface: I²C, Parallel

Win Source Part Number: 1368324-DLPC3470CZEZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 201-VFBGA
Supplier Device Package: 201-NFBGA (13x13)
Base Product Number: DLPC3470
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.045V ~ 1.155V
Current - Supply: 106 mA
Display Type: DLP
Interface: I²C, Parallel

Buy Now Datasheet
Display Drivers - DLPC3470CZEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3470CZEZ
Display Drivers DLPC3470CZEZ
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-50296-ND 1368324-DLPC3470CZEZ DLPC3470CZEZ
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology I2C I2C; I²C, Parallel
Supply Voltage Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 201-VFBGA BGA; 201-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LVDS Interface Ics - 1907428 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details