Texas Instruments High-Performance Analog Display Drivers DLPC3433ZVB

Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet
Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-38601-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-38601-ND
Display Drivers 296-38601-ND
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3433ZVB - 868827-DLPC3433ZVB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3433ZVB
868827-DLPC3433ZVB
PMIC - PMIC - Display Drivers - DLPC3433ZVB 868827-DLPC3433ZVB
Manufacturer: Texas Instruments Win Source Part Number: 868827-DLPC3433ZVB Operating Temperature Range: -30°C ~ 85°C Features: DLP Driver 176-NFBGA (7x7) Package: Tray Package: 176-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: DLPC343 Categories: Integrated Circuits (ICs) Case / Package: 176-NFBGA (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38601, -296-38601-ND

Manufacturer: Texas Instruments
Win Source Part Number: 868827-DLPC3433ZVB
Operating Temperature Range: -30°C ~ 85°C
Features: DLP Driver 176-NFBGA (7x7)
Package: Tray
Package: 176-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DLPC343
Categories: Integrated Circuits (ICs)
Case / Package: 176-NFBGA (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38601, -296-38601-ND

Buy Now Datasheet
Display Drivers - DLPC3433ZVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3433ZVB
Display Drivers DLPC3433ZVB
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-38601-ND 868827-DLPC3433ZVB DLPC3433ZVB
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3433ZVB Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 176-VFBGA BGA; 176-NFBGA (7x7) BGA; 176-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHCT2G125DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2457-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details