Texas Instruments DIT4192 192 kHz Digital Audio Transmitter DIT4192IPW

Description
192 kHz Digital Audio Transmitter 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
192 kHz Digital Audio Transmitter 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIT4192 192 kHz Digital Audio Transmitter - DIT4192IPW - Texas Instruments
Dallas, TX, United States
DIT4192 192 kHz Digital Audio Transmitter
DIT4192IPW
DIT4192 192 kHz Digital Audio Transmitter DIT4192IPW
192 kHz Digital Audio Transmitter 28-TSSOP -40 to 85

192 kHz Digital Audio Transmitter 28-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number DIT4192IPW
Product Name DIT4192 192 kHz Digital Audio Transmitter
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers