Texas Instruments DDC264 64-Channel, Current-Input Analog-to-Digital Converter DDC264CZAW

Description
64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70
Request a Quote Datasheet
Description
64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC264 64-Channel, Current-Input Analog-to-Digital Converter - DDC264CZAW - Texas Instruments
Dallas, TX, United States
DDC264 64-Channel, Current-Input Analog-to-Digital Converter
DDC264CZAW
DDC264 64-Channel, Current-Input Analog-to-Digital Converter DDC264CZAW
64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70

64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36928-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36928-ND
Analog to Digital Converters (ADC) 296-36928-ND
20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)

20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321157-DDC264CZAW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321157-DDC264CZAW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321157-DDC264CZAW
Manufacturer: Texas Instruments Win Source Part Number: 1321157-DDC264CZAW Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tray Features: Simultaneous Sampling Standard Package: 168 Mounting: Surface Mount Configuration: ADC Number of Inputs: 64 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 20 Sampling Rate (Per Second): 6k Data Interface: SPI Number of A/D Converters: 32 Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 2.7V ~ 5.25V Supplier Device Package: 100-NFBGA (9x9) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 100-LFBGA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISDDC264CZAW,215 6-DDC264CZAW,-296-36 928-ND,DDC264CZAW-ND ,-DDC264CZAW-ND,296- 36928,-296-36928 Base Product Number: DDC264 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321157-DDC264CZAW
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tray
Features: Simultaneous Sampling
Standard Package: 168
Mounting: Surface Mount
Configuration: ADC
Number of Inputs: 64
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 20
Sampling Rate (Per Second): 6k
Data Interface: SPI
Number of A/D Converters: 32
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: 100-NFBGA (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LFBGA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISDDC264CZAW,2156-DDC264CZAW,-296-36928-ND,DDC264CZAW-ND,-DDC264CZAW-ND,296-36928,-296-36928
Base Product Number: DDC264
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-DDC264CZAW
5V Analog-to-Digital Converter IC 700-DDC264CZAW
64-Ch 20-Bit Current-Input ADC, SPI, 5V, LFBGA Product overview: DDC264CZAW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC264CZAW can be used for catalog matching and distributor lookup.

64-Ch 20-Bit Current-Input ADC, SPI, 5V, LFBGA Product overview: DDC264CZAW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC264CZAW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - DDC264CZAW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC264CZAW
Analog to Digital Converters (ADC) DDC264CZAW
20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)

20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC264CZAW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC264CZAW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC264CZAW
IC ADC 20BIT SIG-DELTA 100NFBGA

IC ADC 20BIT SIG-DELTA 100NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC264CZAW 296-36928-ND 1321157-DDC264CZAW 700-DDC264CZAW DDC264CZAW DDC264CZAW
Product Name DDC264 64-Channel, Current-Input Analog-to-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 5V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type NFBGA 100-LFBGA 100-LFBGA LFBGA 100-LFBGA 100-LFBGA
Resolution 20 bits 20 bits 20 bits 20 bits
Dissipation 192 milliwatts 256 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
ADC Type Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers