Texas Instruments DDC232 32 Channel Current-Input 20-bit ADC DDC232CGXGR

Description
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
Request a Quote Datasheet
Description
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC232 32 Channel Current-Input 20-bit ADC - DDC232CGXGR - Texas Instruments
Dallas, TX, United States
DDC232 32 Channel Current-Input 20-bit ADC
DDC232CGXGR
DDC232 32 Channel Current-Input 20-bit ADC DDC232CGXGR
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70

32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC232CGXGR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
DDC232CGXGR-ND
Analog to Digital Converters (ADC) DDC232CGXGR-ND
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

Buy Now Datasheet
BGA Analog-to-Digital Converter IC - 700-DDC232CGXGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Analog-to-Digital Converter IC
700-DDC232CGXGR
BGA Analog-to-Digital Converter IC 700-DDC232CGXGR
32-Ch 20-bit Current-Input ADC, SPI, 3.125kS/s, BGA Product overview: DDC232CGXGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CGXGR can be used for catalog matching and distributor lookup.

32-Ch 20-bit Current-Input ADC, SPI, 3.125kS/s, BGA Product overview: DDC232CGXGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CGXGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC232CGXGR
Data Acquisition - Analog to Digital Converters (ADC) DDC232CGXGR
IC ADC 20BIT SIGMA-DELTA 64NFBGA

IC ADC 20BIT SIGMA-DELTA 64NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC232CGXGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC232CGXGR
IC ADC 20BIT SIGMA-DELTA 64NFBGA

IC ADC 20BIT SIGMA-DELTA 64NFBGA

Supplier's Site
Analog to Digital Converters (ADC) - DDC232CGXGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC232CGXGR
Analog to Digital Converters (ADC) DDC232CGXGR
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC232CGXGR DDC232CGXGR-ND 700-DDC232CGXGR DDC232CGXGR DDC232CGXGR DDC232CGXGR
Product Name DDC232 32 Channel Current-Input 20-bit ADC Analog to Digital Converters (ADC) BGA Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type NFBGA 64-LFBGA BGA 64-LFBGA 64-LFBGA
Resolution 20 bits 20 bits 20 bits 20 bits
Dissipation 224 milliwatts 288 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
ADC Type Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details