Manufacturer: Texas Instruments
Win Source Part Number: 772540-DDC2256AZZF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 323-LFBGA
Configuration: DSI-ADC
Number of Inputs: 256
Operating Supply Voltage: ±2.5V, 1.8V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: LVDS - Serial, Serial
Reference Type: External
Voltage - Supply, Digital: 1.8V
Resolution: 24
Number of Converters: 64
Family Name: DDC2256
Categories: Integrated Circuits (ICs)
Sampling Rate: 17k
Manufacturer Package: 323-NFBGA (14x14)
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
256-Channel, Current-Input Analog-To-Digital Converter 323-NFBGA 0 to 70 Product overview: DDC2256AZZF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC2256AZZF can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 256 Input 64 Sigma-Delta 323-NFBGA (16x14)
IC ADC 24BIT SIG-DELTA 323NFBGA
24 Bit Analog to Digital Converter 256 Input 64 Sigma-Delta 323-NFBGA (16x14)
IC ADC 24BIT SIG-DELTA 323NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 772540-DDC2256AZZF | 700-DDC2256AZZF | 296-45140-ND | DDC2256AZZF | DDC2256AZZF | DDC2256AZZF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC2256AZZF | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; LVDS - Serial, Serial | Serial | Serial; LVDS - Serial, Serial | Serial | ||
| Packing Method | Tray | Tray | Tray | Tray; Tray | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Sample Rate | 17 kSamples/Sec | 17 kSamples/Sec | 17 kSamples/Sec | |||
| Package Type | 323-LFBGA | 323-LFBGA | 323-LFBGA |