Octal Current-Input 20-Bit Analog-to-Digital Converter 48-VQFN -40 to 85
8-Ch 20-Bit ADC, 3.125kS/s, SPI, VQFN Product overview: DDC118IRTCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC118IRTCR can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)
20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)
IC ADC 20BIT SIGMA-DELTA 48VQFN
IC ADC 20BIT SIGMA-DELTA 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC118IRTCR | 700-DDC118IRTCR | DDC118IRTCR-ND | DDC118IRTCR | DDC118IRTCR | DDC118IRTCR |
| Product Name | DDC118 Octal Current-Input 20-Bit Analog-to-Digital Converter | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | VQFN | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | ||
| Dissipation | 108 milliwatts | 200 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| ADC Type | Sigma-Delta | Sigma-Delta |