ADC, 20BIT, 3.125KSPS, SERIAL, VQFN-48; Resolution (Bits):20bit; Sampling Rate:3.125kSPS; Input Channel Type:-; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
IC ADC 20BIT SIGMA-DELTA 48VQFNP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH2193 | DDC114IRTCT |
| Product Name | Adc, 20Bit, 3.125Ksps, Serial, Vqfn-48; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |