Texas Instruments DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter DDC112Y/2K

Description
Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter - DDC112Y/2K - Texas Instruments
Dallas, TX, United States
DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter
DDC112Y/2K
DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter DDC112Y/2K
Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85

Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC112Y/2K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
DDC112Y/2K-ND
Analog to Digital Converters (ADC) DDC112Y/2K-ND
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)

20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC112Y/2K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC112Y/2K
Analog to Digital Converters (ADC) DDC112Y/2K
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)

20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - DDC112Y/2K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC112Y/2K
Data Acquisition - Analog to Digital Converters (ADC) DDC112Y/2K
IC ADC 20BIT SIGMA-DELTA 32TQFP

IC ADC 20BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC112Y/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC112Y/2K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC112Y/2K
IC ADC 20BIT SIGMA-DELTA 32TQFP

IC ADC 20BIT SIGMA-DELTA 32TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC112Y/2K DDC112Y/2K-ND DDC112Y/2K DDC112Y/2K DDC112Y/2K
Product Name DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC,TQFP TQFP; 32-TQFP QFP; TQFP; 32-TQFP 32-TQFP
Resolution 20 bits 20 bits 20 bits
Dissipation 80 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ADC Type Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

THS1408M 14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H - 5962-0051101NXD - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Military
View Details
4 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGFQV - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08032CIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers