Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1032737-DDC112Y/250G
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: DSI-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 3k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
20-Bit 2kS/s SPI ADC IC, Dual Single-Ended Input, 5V, TQFP Product overview: DDC112Y/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC112Y/250G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112Y/250G4 | 1032737-DDC112Y/250G4 | 700-DDC112Y/250G4 |
| Product Name | DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC112Y/250G4 | Dual 5V Analog-to-Digital Converter IC |
| Package Type | SOIC,TQFP | QFP; TQFP; 32-TQFP (7x7) | TQFP |
| Resolution | 20 bits | 20 bits | |
| Dissipation | 80 milliwatts | 100 milliwatts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| ADC Type | Sigma-Delta |