Texas Instruments DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter DDC112UG4

Description
Dual Current Input 20-Bit Analog-To-Digital Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Current Input 20-Bit Analog-To-Digital Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter - DDC112UG4 - Texas Instruments
Dallas, TX, United States
DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter
DDC112UG4
DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter DDC112UG4
Dual Current Input 20-Bit Analog-To-Digital Converter 28-SOIC -40 to 85

Dual Current Input 20-Bit Analog-To-Digital Converter 28-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC112UG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
DDC112UG4-ND
Analog to Digital Converters (ADC) DDC112UG4-ND
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC

20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC112UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC112UG4
Analog to Digital Converters (ADC) DDC112UG4
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC

20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC112UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC112UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC112UG4
IC ADC 20BIT SIGMA-DELTA 28SOIC

IC ADC 20BIT SIGMA-DELTA 28SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - DDC112UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC112UG4
Data Acquisition - Analog to Digital Converters (ADC) DDC112UG4
IC ADC 20BIT SIGMA-DELTA 28SOIC

IC ADC 20BIT SIGMA-DELTA 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC112UG4 DDC112UG4-ND DDC112UG4 DDC112UG4 DDC112UG4
Product Name DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC,TQFP SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Resolution 20 bits 20 bits 20 bits
Dissipation 80 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ADC Type Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers