Texas Instruments High-Performance Analog DC DC Converters DCR010503U

Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-9450-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-9450-5-ND
DC DC Converters 296-9450-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - DCR010503U - 1166898-DCR010503U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR010503U
1166898-DCR010503U
Power Supplies Board Mount DCDC Converters - DCR010503U 1166898-DCR010503U
Manufacturer: Texas Instruments Win Source Part Number: 1166898-DCR010503U Series: DCR01 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Family Name: DCR010503 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): DHSA010-05A-S033300; CTDD2010DLF-0503-SU1 K-1; AM1L-0503S-NZ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166898-DCR010503U
Series: DCR01
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Size: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Family Name: DCR010503
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): DHSA010-05A-S033300; CTDD2010DLF-0503-SU1K-1; AM1L-0503S-NZ;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCR010503U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR010503U
Power Supplies - Board Mount - DC DC Converters DCR010503U
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-9450-5-ND 1166898-DCR010503U DCR010503U
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - DCR010503U Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-100-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details