Triad Magnetics AC DC Desktop, Wall Power Adapters WSU075-1500-R

Description
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - WSU075-1500-R-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
WSU075-1500-R-ND
AC DC Desktop, Wall Power Adapters WSU075-1500-R-ND
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 11.25W, 7.5V; Power Supply Approvals Triad Magnetics - 83T4319 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 11.25W, 7.5V; Power Supply Approvals Triad Magnetics
83T4319
Ac-Dc Converter, External Plug In, 1 O/p, 11.25W, 7.5V; Power Supply Approvals Triad Magnetics 83T4319
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.25W, 7.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.25W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.25W, 7.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.25W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number WSU075-1500-R-ND 83T4319
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 11.25W, 7.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 237-1411-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3RBR1765JZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details