Texas Instruments High-Performance Analog DC-DC Power Supply Modules DCP021212U

Description
Module DC-DC, DCP021212U
Request a Quote Datasheet
Description
Module DC-DC, DCP021212U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525456 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525456
DC-DC Power Supply Modules 2525456
Module DC-DC, DCP021212U

Module DC-DC, DCP021212U

Supplier's Site
DC-DC Power Supply Modules - 2525457P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525457P
DC-DC Power Supply Modules 2525457P
Module DC-DC, DCP021212U

Module DC-DC, DCP021212U

Supplier's Site
DC-DC Power Supply Modules - 2525457 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525457
DC-DC Power Supply Modules 2525457
Module DC-DC, DCP021212U

Module DC-DC, DCP021212U

Supplier's Site
DC DC Converters - 296-9447-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-9447-5-ND
DC DC Converters 296-9447-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
080370-DCP021212U
Power Supplies - Board Mount 080370-DCP021212U
Manufacturer: Texas Instruments Win Source Part Number: 080370-DCP021212U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295" 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCP02 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 87% Power (Watts) - Max: 180mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080370-DCP021212U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295" 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Standard Package: 28
Catalog: DCP02 Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 87%
Power (Watts) - Max: 180mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - DCP021212U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP021212U
Power Supplies - Board Mount - DC DC Converters DCP021212U
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525456 296-9447-5-ND 080370-DCP021212U DCP021212U
Product Name DC-DC Power Supply Modules DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant
DC Output Power 2 watts 0.1800 watts
Form Factor Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details