Triad Magnetics AC DC Desktop, Wall Power Adapters WSU075-1500-R13

Description
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2175-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2175-ND
AC DC Desktop, Wall Power Adapters 237-2175-ND
7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics - 05AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics
05AC7664
Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics 05AC7664
WALL MOUNT ADAPTOR, AC-DC, 7.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.25W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 7.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.25W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2175-ND 05AC7664
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 7.5V, 1.5A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers