Texas Instruments Standard Linear and Logic DC DC Converters DCP020503U

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP020503U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP020503U-ND
DC DC Converters DCP020503U-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 800Khz, 3.3V, Sop-28; Dc / Dc Converter Type Texas Instruments - 64AH2809 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 800Khz, 3.3V, Sop-28; Dc / Dc Converter Type Texas Instruments
64AH2809
Dc/dc Conv, 800Khz, 3.3V, Sop-28; Dc / Dc Converter Type Texas Instruments 64AH2809
DC/DC CONV, 800KHZ, 3.3V, SOP-28; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:606mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, 800KHZ, 3.3V, SOP-28; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:606mA; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP020503U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP020503U
Power Supplies - Board Mount - DC DC Converters DCP020503U
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP020503U-ND 64AH2809 DCP020503U
Product Name DC DC Converters Dc/dc Conv, 800Khz, 3.3V, Sop-28; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI1235A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 35 amps
View Details
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details