TDK-Lambda Europe GmbH Chassis mount and DIN rail 13.2 to 30W DC-DC converters CCGS30-48-15D

Description
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications. This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty. Features Self‑contained design with no external components or PCB required, reducing development time and system complexity Output voltage trim, remote on/off and status LED Available in chassis‑mount or DIN‑rail versions, with screw terminal or push‑in connector options Wide 4:1 Input Ranges 5‑year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications. This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty. Features Self‑contained design with no external components or PCB required, reducing development time and system complexity Output voltage trim, remote on/off and status LED Available in chassis‑mount or DIN‑rail versions, with screw terminal or push‑in connector options Wide 4:1 Input Ranges 5‑year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D - TDK-Lambda Europe GmbH
Achern, Germany
Chassis mount and DIN rail 13.2 to 30W DC-DC converters
CCGS30-48-15D
Chassis mount and DIN rail 13.2 to 30W DC-DC converters CCGS30-48-15D
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications. This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty. Features Self‑contained design with no external components or PCB required, reducing development time and system complexity Output voltage trim, remote on/off and status LED Available in chassis‑mount or DIN‑rail versions, with screw terminal or push‑in connector options Wide 4:1 Input Ranges 5‑year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.

This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.

Features

  • Self‑contained design with no external components or PCB required, reducing development time and system complexity
  • Output voltage trim, remote on/off and status LED
  • Available in chassis‑mount or DIN‑rail versions, with screw terminal or push‑in connector options
  • Wide 4:1 Input Ranges
  • 5‑year warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number CCGS30-48-15D
Product Name Chassis mount and DIN rail 13.2 to 30W DC-DC converters
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details