18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC24
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1166747-DAC9881SBRGE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 24-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: R-2R
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.5 V
Resolution: 18
Settling Time: 5μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±2, ±0.75
Family Name: DAC9881
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): DAC9881SBRGERG4; DAC9881SBRGETG4; DAC9881SBRGET;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
18-Bit 1-Ch Voltage Output DAC, SPI, QFN, -40 to 105°C Product overview: DAC9881SBRGER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC9881SBRGER can be used for catalog matching and distributor lookup.
IC DAC 18BIT V-OUT 24VQFN
IC DAC 18BIT V-OUT 24VQFN
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC9881SBRGER | DAC9881SBRGER | DAC9881SBRGER-ND | 1166747-DAC9881SBRGER | 701-DAC9881SBRGER | DAC9881SBRGER | DAC9881SBRGER | DAC9881SBRGER |
| Product Name | DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SBRGER | QFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | VQFN | VQFN24 | 24-VFQFN Exposed Pad | QFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 2 LSB | 2 LSB |