Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7932PHPT

Description
32-CHANNEL 12-BIT ANALOG MONITOR
Description
32-CHANNEL 12-BIT ANALOG MONITOR
Datasheet Summary
Powered by GS/AI

The AMC7932PHPT is a highly integrated analog monitor and control device featuring 32 monotonic 12-bit digital-to-analog converters (DACs) with programmable output ranges of ,Äì10 V to 0 V, ,Äì5 V to 0 V, 0 V to 5 V, and 0 V to 10 V. It also includes a 12-bit, 250-kSPS successive approximation register (SAR) analog-to-digital converter (ADC) with input ranges of 0 V to 5 V and 0 V to 2.5 V, along with programmable out-of-range alarms. The device is equipped with six configurable FlexIO pins that can serve as either ADC inputs or general-purpose I/O (GPIO) ports. The AMC7932PHPT operates within a temperature range of ,Äì40°C to +125°C and features an internal 2.5-V reference and a temperature sensor with an accuracy of ±2.5°C. Communication is facilitated through a SPI-compatible interface, supporting both 3-wire and 4-wire modes. This device is suitable for applications in macro remote radio units, active antenna systems, distributed antenna systems, outdoor backhaul units, and radar systems, making it a versatile choice for high-density applications where space is limited.

Datasheet Summary
Powered by GS/AI

The AMC7932PHPT is a highly integrated analog monitor and control device featuring 32 monotonic 12-bit digital-to-analog converters (DACs) with programmable output ranges of ,Äì10 V to 0 V, ,Äì5 V to 0 V, 0 V to 5 V, and 0 V to 10 V. It also includes a 12-bit, 250-kSPS successive approximation register (SAR) analog-to-digital converter (ADC) with input ranges of 0 V to 5 V and 0 V to 2.5 V, along with programmable out-of-range alarms. The device is equipped with six configurable FlexIO pins that can serve as either ADC inputs or general-purpose I/O (GPIO) ports. The AMC7932PHPT operates within a temperature range of ,Äì40°C to +125°C and features an internal 2.5-V reference and a temperature sensor with an accuracy of ±2.5°C. Communication is facilitated through a SPI-compatible interface, supporting both 3-wire and 4-wire modes. This device is suitable for applications in macro remote radio units, active antenna systems, distributed antenna systems, outdoor backhaul units, and radar systems, making it a versatile choice for high-density applications where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7932PHPT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7932PHPT
32-CHANNEL 12-BIT ANALOG MONITOR

32-CHANNEL 12-BIT ANALOG MONITOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AMC7932PHPT
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data