The DAC908E/2K5 is an 8-bit Digital-to-Analog Converter (DAC) designed for high-speed applications, offering an output update rate of up to 165 MSPS. It operates on a single supply voltage ranging from +2.7V to +5.5V and consumes low power, typically 170mW at +5V. The device features a high Spurious-Free Dynamic Range (SFDR) of 67 dBc at 5.04 MHz output with a 100 MSPS clock rate, making it suitable for applications requiring high dynamic performance, such as medical instrumentation, video processing, and waveform generation. The DAC908E/2K5 supports both internal and external reference options, with an adjustable full-scale output current ranging from 2mA to 20mA. It has a high impedance current output of 200k,Ѷ and provides differential outputs, allowing for flexible interfacing. The device is packaged in a TSSOP-28 format and operates within a temperature range of -40°C to +85°C. Its specifications make it a viable choice for engineers looking for a reliable and efficient DAC for demanding applications.
8-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013776-DAC908E/2K5
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.25
Family Name: DAC908
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD9708ARU; AD9708ARUZ; AD9708ARURL7; AD9708ARUZRL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 1 28-TSSOP
8-Bit 200MSPS Parallel DAC, 28-TSSOP Product overview: DAC908E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC908E/2K5 can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.03us Settling Time, PDSO28
8 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 8BIT A-OUT 28TSSOP
IC DAC 8BIT A-OUT 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC908E/2K5 | 013776-DAC908E/2K5 | DAC908E/2K5-ND | 701-DAC908E/2K5 | DAC908E/2K5 | DAC908E/2K5 | DAC908E/2K5 | DAC908E/2K5 |
| Product Name | DAC908 8-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC908E/2K5 | Digital to Analog Converters (DAC) | 8-bit TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| Dissipation | 170 milliwatts |