12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 135037-DAC902E/2K5
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 28-TSSOP
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
12-Bit 200MSPS DAC, Parallel Interface, 2.7-5.5V, TSSOP Product overview: DAC902E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC902E/2K5 can be used for catalog matching and distributor lookup.
IC DAC 12BIT A-OUT 28TSSOP
IC DAC 12BIT A-OUT 28TSSOP
12 Bit Digital to Analog Converter 1 28-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC902E/2K5 | 135037-DAC902E/2K5 | DAC902E/2K5-ND | DAC902E/2K5 | 701-DAC902E/2K5 | DAC902E/2K5 | DAC902E/2K5 | DAC902E/2K5 |
| Product Name | DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC902E/2K5 | Digital to Analog Converters (DAC) | 5.5V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP28 | TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 170 milliwatts |