16-Bit Single Channel, Serial Interface, +/-18V (High Voltage Bipolar) Output DAC 16-TSSOP -40 to 105
IC DAC 16BIT V-OUT 16TSSOP
16 Bit Digital to Analog Converter 1 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC8871SBPWG4 | DAC8871SBPWG4 | DAC8871SBPWG4 | DAC8871SBPWG4 |
Product Name | DAC8871 16-Bit Single Channel, Serial Interface, +/-18V (High Voltage Bipolar) Output DAC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
Interface Type | Serial; SPI | SPI; SPI | ||
Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
Screening Level | Catalog | |||
Resolution | 16 bits | 16 bits | ||
INL | 1 LSB | 1 LSB |