16-bit Ultra-low power voltage output Digital-to-Analog Converter 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 080361-DAC8832IRGYR
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5781ARUZ; DAC8831IRGYTG4; DAC8831ICDRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
16-Bit SPI DAC, 1-Ch, Voltage Output, VQFN Product overview: DAC8832IRGYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8832IRGYR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
IC DAC 16BIT V-OUT 14VQFN
IC DAC 16BIT V-OUT 14VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8832IRGYR | 080361-DAC8832IRGYR | 701-DAC8832IRGYR | 296-25818-6-ND | 296-25818-1-ND | 296-25818-2-ND | DAC8832IRGYR | DAC8832IRGYR | DAC8832IRGYR |
| Product Name | DAC8832 16-bit Ultra-low power voltage output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832IRGYR | 16-bit VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN | 14-VQFN (3.5x3.5) | VQFN | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 0.5000 LSB |