16-bit Ultra-low power voltage output Digital-to-Analog Converter 14-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8832ICRGYTG4 |
| Product Name | DAC8832 16-bit Ultra-low power voltage output Digital-to-Analog Converter |
| Interface Type | Serial; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1 LSB |