16-bit Ultra-low power voltage output Digital-to-Analog Converter 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013773-DAC8832ICRGYT
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DAC8832 16-bit Ultra-low power voltage output Digital-to-Analog Converter
IC DAC 16BIT V-OUT 14VQFN
IC DAC 16BIT V-OUT 14VQFN
IC DAC 16BIT V-OUT 14VQFN
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
Texas Instruments | Win Source Electronics | Rochester Electronics | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC8832ICRGYT | 013773-DAC8832ICRGYT | DAC8832ICRGYT | DAC8832ICRGYT | DAC8832ICRGYT | DAC8832ICRGYT | DAC8832ICRGYT |
Product Name | DAC8832 16-bit Ultra-low power voltage output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832ICRGYT | Integrated Circuits | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
Package Type | VQFN | 14-VQFN (3.5x3.5) | VQFN14 | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | |
Screening Level | Catalog | ||||||
Resolution | 16 bits | 16 bits | |||||
INL | 1 LSB | 0.5000 LSB |