The DAC8832 is a 16-bit, single-supply, voltage-output digital-to-analog converter designed for low-power applications, operating from 2.7 V to 5.5 V with a power consumption of 15 μW at 3 V. It features a 1 LSB integral nonlinearity, 1.0 μs settling time, and 18 nV/√Hz output noise. The device includes a high-speed SPI interface up to 50 MHz and resets to mid-code on power-up. It is packaged in a QFN-14 case with an operating temperature range of -40°C to +85°C.
16-bit Ultra-low power voltage output Digital-to-Analog Converter 14-VQFN -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PQCC14
Manufacturer: Texas Instruments
Win Source Part Number: 113322-DAC8832ICRGYR
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16-bit 1ch DAC, SPI, VQFN, 2.7-5.5V, 5uA, 92dB SNR Product overview: DAC8832ICRGYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 5uA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, 5uA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8832ICRGYR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
IC DAC 16BIT V-OUT 14VQFN
IC DAC 16BIT V-OUT 14VQFN
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8832ICRGYR | DAC8832ICRGYR | 113322-DAC8832ICRGYR | 701-DAC8832ICRGYR | DAC8832ICRGYR-ND | DAC8832ICRGYR | DAC8832ICRGYR | DAC8832ICRGYR |
| Product Name | DAC8832 16-bit Ultra-low power voltage output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832ICRGYR | 16-bit 5.5V 5uA VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN | VQFN14 | 14-VQFN (3.5x3.5) | VQFN | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 0.5000 LSB |