Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter 14-SOIC -55 to 125
16 Bit Digital to Analog Converter 1 14-SOIC
16 Bit Digital to Analog Converter 1 14-SOIC
IC DAC 16BIT V-OUT 14SOIC
IC DAC 16BIT V-OUT 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8831MCDREP | 296-22563-2-ND | DAC8831MCDREP | DAC8831MCDREP | DAC8831MCDREP |
| Product Name | DAC8831-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | HiRel Enhanced Product | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 1 LSB | 0.5000 LSB |