Texas Instruments DAC8831-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter DAC8831MCDEP

Description
Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8831-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter - DAC8831MCDEP - Texas Instruments
Dallas, TX, United States
DAC8831-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter
DAC8831MCDEP
DAC8831-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter DAC8831MCDEP
Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter 14-SOIC -55 to 125

Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter 14-SOIC -55 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-21224-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-21224-5-ND
Digital to Analog Converters (DAC) 296-21224-5-ND
16 Bit Digital to Analog Converter 1 14-SOIC

16 Bit Digital to Analog Converter 1 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831MCDEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8831MCDEP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8831MCDEP
IC DAC 16BIT V-OUT 14SOIC

IC DAC 16BIT V-OUT 14SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC8831MCDEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8831MCDEP
Digital to Analog Converters (DAC) DAC8831MCDEP
16 Bit Digital to Analog Converter 1 14-SOIC

16 Bit Digital to Analog Converter 1 14-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8831MCDEP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8831MCDEP
Data Acquisition - Digital to Analog Converters (DAC) DAC8831MCDEP
IC DAC 16BIT V-OUT 14SOIC

IC DAC 16BIT V-OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8831MCDEP 296-21224-5-ND DAC8831MCDEP DAC8831MCDEP DAC8831MCDEP
Product Name DAC8831-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Screening Level HiRel Enhanced Product
Resolution 16 bits 16 bits 16 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
 - DAC2814AP - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP24
Packing Method Tube; Tube
View Details
4 suppliers
DAC0802 8-Bit D/A Converter - DAC0802LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
8 suppliers